Panasonic Res, 1K65, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB1651V

Description
RES, 1K65, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.65kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 1K65, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.65kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K65, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1072 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K65, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1072
Res, 1K65, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1072
RES, 1K65, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.65kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 1K65, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.65kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K65, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7987 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K65, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7987
Res, 1K65, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7987
RES, 1K65, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.65kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 1K65, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.65kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1072
Product Name Res, 1K65, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details