Panasonic Res, 1K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB1601V

Description
RES, 1K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 1K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7983 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7983
Res, 1K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7983
RES, 1K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 1K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1068 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1068
Res, 1K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1068
RES, 1K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 1K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7983
Product Name Res, 1K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details