Panasonic Res, 15K8, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB1582V

Description
RES, 15K8, 0.1%, 0.1W, 0603, THIN FILM; Resistance:15.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 15K8, 0.1%, 0.1W, 0603, THIN FILM; Resistance:15.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 15K8, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1067 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K8, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1067
Res, 15K8, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1067
RES, 15K8, 0.1%, 0.1W, 0603, THIN FILM; Resistance:15.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 15K8, 0.1%, 0.1W, 0603, THIN FILM; Resistance:15.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K8, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7982 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K8, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7982
Res, 15K8, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7982
RES, 15K8, 0.1%, 0.1W, 0603, THIN FILM; Resistance:15.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 15K8, 0.1%, 0.1W, 0603, THIN FILM; Resistance:15.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1067
Product Name Res, 15K8, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers