Panasonic Res, 15K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB1502V

Description
RES, 15K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 15K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 15K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1063 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1063
Res, 15K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1063
RES, 15K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 15K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7979 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7979
Res, 15K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7979
RES, 15K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 15K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1063
Product Name Res, 15K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 15000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details