Panasonic Res, 1K4, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB1401V

Description
RES, 1K4, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 1K4, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K4, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7973 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K4, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7973
Res, 1K4, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7973
RES, 1K4, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 1K4, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K4, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1056 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K4, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1056
Res, 1K4, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1056
RES, 1K4, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 1K4, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7973
Product Name Res, 1K4, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details