Panasonic Res, 13K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB1332V

Description
RES, 13K3, 0.1%, 0.1W, 0603, THIN FILM; Resistance:13.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 13K3, 0.1%, 0.1W, 0603, THIN FILM; Resistance:13.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 13K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7971 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7971
Res, 13K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7971
RES, 13K3, 0.1%, 0.1W, 0603, THIN FILM; Resistance:13.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 13K3, 0.1%, 0.1W, 0603, THIN FILM; Resistance:13.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1053 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1053
Res, 13K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1053
RES, 13K3, 0.1%, 0.1W, 0603, THIN FILM; Resistance:13.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 13K3, 0.1%, 0.1W, 0603, THIN FILM; Resistance:13.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7971
Product Name Res, 13K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details