Panasonic Res, 13K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB1302V

Description
RES, 13K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:13kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 13K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:13kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 13K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7969 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7969
Res, 13K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7969
RES, 13K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:13kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 13K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:13kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1051 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1051
Res, 13K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1051
RES, 13K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:13kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 13K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:13kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7969
Product Name Res, 13K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 13000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722178 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers