Panasonic Res, 1K24, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB1241V

Description
RES, 1K24, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.24kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 1K24, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.24kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K24, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7964 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K24, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7964
Res, 1K24, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7964
RES, 1K24, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.24kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 1K24, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.24kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K24, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1046 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K24, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1046
Res, 1K24, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1046
RES, 1K24, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.24kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 1K24, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.24kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7964
Product Name Res, 1K24, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.4 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details