Panasonic Res, 11K8, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB1182V

Description
RES, 11K8, 0.1%, 0.1W, 0603, THIN FILM; Resistance:11.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 11K8, 0.1%, 0.1W, 0603, THIN FILM; Resistance:11.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 11K8, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7959 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K8, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7959
Res, 11K8, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7959
RES, 11K8, 0.1%, 0.1W, 0603, THIN FILM; Resistance:11.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 11K8, 0.1%, 0.1W, 0603, THIN FILM; Resistance:11.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11K8, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1041 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K8, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1041
Res, 11K8, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1041
RES, 11K8, 0.1%, 0.1W, 0603, THIN FILM; Resistance:11.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 11K8, 0.1%, 0.1W, 0603, THIN FILM; Resistance:11.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7959
Product Name Res, 11K8, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers