Panasonic Res, 100K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB1003V

Description
RES, 100K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 100K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 100K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7948 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7948
Res, 100K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7948
RES, 100K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 100K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site
Res, 100K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1027 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1027
Res, 100K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1027
RES, 100K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 100K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7948
Product Name Res, 100K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details