Panasonic Res, 9K1, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB9101V

Description
RES, 9K1, 0.1%, 0.1W, 0603, THIN FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 9K1, 0.1%, 0.1W, 0603, THIN FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K1, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1017 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K1, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1017
Res, 9K1, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1017
RES, 9K1, 0.1%, 0.1W, 0603, THIN FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 9K1, 0.1%, 0.1W, 0603, THIN FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K1, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7940 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K1, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7940
Res, 9K1, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7940
RES, 9K1, 0.1%, 0.1W, 0603, THIN FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 9K1, 0.1%, 0.1W, 0603, THIN FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1017
Product Name Res, 9K1, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 9100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details