Panasonic Res, 9K09, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB9091V

Description
RES, 9K09, 0.1%, 0.1W, 0603, THIN FILM; Resistance:9.09kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 9K09, 0.1%, 0.1W, 0603, THIN FILM; Resistance:9.09kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K09, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1015 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K09, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1015
Res, 9K09, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1015
RES, 9K09, 0.1%, 0.1W, 0603, THIN FILM; Resistance:9.09kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 9K09, 0.1%, 0.1W, 0603, THIN FILM; Resistance:9.09kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K09, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7938 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K09, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7938
Res, 9K09, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7938
RES, 9K09, 0.1%, 0.1W, 0603, THIN FILM; Resistance:9.09kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 9K09, 0.1%, 0.1W, 0603, THIN FILM; Resistance:9.09kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1015
Product Name Res, 9K09, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details