Panasonic Res, 88K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB8872V

Description
RES, 88K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:88.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 88K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:88.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 88K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1014 - Newark, An Avnet Company
Chicago, IL, United States
Res, 88K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1014
Res, 88K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1014
RES, 88K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:88.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 88K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:88.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 88K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH4046 - Newark, An Avnet Company
Chicago, IL, United States
Res, 88K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH4046
Res, 88K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH4046
RES, 88K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:88.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 88K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:88.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1014
Product Name Res, 88K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details