Panasonic Res, 84K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB8452V

Description
RES, 84K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:84.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 84K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:84.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 84K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1010 - Newark, An Avnet Company
Chicago, IL, United States
Res, 84K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1010
Res, 84K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1010
RES, 84K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:84.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 84K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:84.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 84K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH4044 - Newark, An Avnet Company
Chicago, IL, United States
Res, 84K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH4044
Res, 84K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH4044
RES, 84K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:84.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 84K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:84.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1010
Product Name Res, 84K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details