Panasonic Res, 8K45, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB8451V

Description
RES, 8K45, 0.1%, 0.1W, 0603, THIN FILM; Resistance:8.45kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 8K45, 0.1%, 0.1W, 0603, THIN FILM; Resistance:8.45kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K45, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7935 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K45, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7935
Res, 8K45, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7935
RES, 8K45, 0.1%, 0.1W, 0603, THIN FILM; Resistance:8.45kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 8K45, 0.1%, 0.1W, 0603, THIN FILM; Resistance:8.45kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K45, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1009 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K45, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1009
Res, 8K45, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1009
RES, 8K45, 0.1%, 0.1W, 0603, THIN FILM; Resistance:8.45kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 8K45, 0.1%, 0.1W, 0603, THIN FILM; Resistance:8.45kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7935
Product Name Res, 8K45, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R335JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers