Panasonic Res, 75K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB7502V

Description
RES, 75K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:75kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 75K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:75kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 75K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7925 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7925
Res, 75K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7925
RES, 75K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:75kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 75K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:75kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0998 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0998
Res, 75K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0998
RES, 75K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:75kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 75K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:75kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7925
Product Name Res, 75K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 75000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers