Panasonic Res, 7K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB7501V

Description
RES, 7K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 7K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0997 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0997
Res, 7K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0997
RES, 7K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 7K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7924 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7924
Res, 7K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7924
RES, 7K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 7K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3VPB7501V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VPB7501V
Chip Resistor - Surface Mount ERA-3VPB7501V
RES 7.5K OHM 0.1% 1/8W 0603

RES 7.5K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 67AH0997 ERA-3VPB7501V
Product Name Res, 7K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 7500 ohms 7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details