Panasonic Res, 73K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB7322V

Description
RES, 73K2, 0.1%, 0.1W, 0603, THIN FILM; Resistance:73.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 73K2, 0.1%, 0.1W, 0603, THIN FILM; Resistance:73.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 73K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0996 - Newark, An Avnet Company
Chicago, IL, United States
Res, 73K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0996
Res, 73K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0996
RES, 73K2, 0.1%, 0.1W, 0603, THIN FILM; Resistance:73.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 73K2, 0.1%, 0.1W, 0603, THIN FILM; Resistance:73.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 73K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7923 - Newark, An Avnet Company
Chicago, IL, United States
Res, 73K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7923
Res, 73K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7923
RES, 73K2, 0.1%, 0.1W, 0603, THIN FILM; Resistance:73.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 73K2, 0.1%, 0.1W, 0603, THIN FILM; Resistance:73.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0996
Product Name Res, 73K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details