Panasonic Res, 71K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB7152V

Description
RES, 71K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:71.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 71K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:71.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 71K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0994 - Newark, An Avnet Company
Chicago, IL, United States
Res, 71K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0994
Res, 71K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0994
RES, 71K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:71.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 71K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:71.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 71K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7921 - Newark, An Avnet Company
Chicago, IL, United States
Res, 71K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7921
Res, 71K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7921
RES, 71K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:71.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 71K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:71.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0994
Product Name Res, 71K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details