Panasonic Res, 6K98, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB6981V

Description
RES, 6K98, 0.1%, 0.1W, 0603, THIN FILM; Resistance:6.98kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 6K98, 0.1%, 0.1W, 0603, THIN FILM; Resistance:6.98kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K98, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0991 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K98, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0991
Res, 6K98, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0991
RES, 6K98, 0.1%, 0.1W, 0603, THIN FILM; Resistance:6.98kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 6K98, 0.1%, 0.1W, 0603, THIN FILM; Resistance:6.98kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K98, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7918 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K98, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7918
Res, 6K98, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7918
RES, 6K98, 0.1%, 0.1W, 0603, THIN FILM; Resistance:6.98kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 6K98, 0.1%, 0.1W, 0603, THIN FILM; Resistance:6.98kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0991
Product Name Res, 6K98, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details