Panasonic Res, 68K1, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB6812V

Description
RES, 68K1, 0.1%, 0.1W, 0603, THIN FILM; Resistance:68.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 68K1, 0.1%, 0.1W, 0603, THIN FILM; Resistance:68.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 68K1, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7917 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K1, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7917
Res, 68K1, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7917
RES, 68K1, 0.1%, 0.1W, 0603, THIN FILM; Resistance:68.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 68K1, 0.1%, 0.1W, 0603, THIN FILM; Resistance:68.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68K1, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0990 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K1, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0990
Res, 68K1, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0990
RES, 68K1, 0.1%, 0.1W, 0603, THIN FILM; Resistance:68.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 68K1, 0.1%, 0.1W, 0603, THIN FILM; Resistance:68.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7917
Product Name Res, 68K1, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614883-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details