Panasonic Res, 68K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB6802V

Description
RES, 68K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:68kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 68K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:68kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 68K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0988 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0988
Res, 68K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0988
RES, 68K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:68kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 68K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:68kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7915 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7915
Res, 68K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7915
RES, 68K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:68kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 68K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:68kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0988
Product Name Res, 68K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 68000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.68 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details