Panasonic Res, 66K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB6652V

Description
RES, 66K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:66.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 66K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:66.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 66K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7913 - Newark, An Avnet Company
Chicago, IL, United States
Res, 66K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7913
Res, 66K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7913
RES, 66K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:66.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 66K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:66.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 66K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0986 - Newark, An Avnet Company
Chicago, IL, United States
Res, 66K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0986
Res, 66K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0986
RES, 66K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:66.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 66K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:66.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7913
Product Name Res, 66K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details