Panasonic Res, 62K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB6202V

Description
RES, 62K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:62kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 62K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:62kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 62K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0980 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0980
Res, 62K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0980
RES, 62K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:62kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 62K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:62kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 62K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7910 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7910
Res, 62K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7910
RES, 62K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:62kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 62K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:62kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0980
Product Name Res, 62K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 62000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details