Panasonic Res, 61K9, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB6192V

Description
RES, 61K9, 0.1%, 0.1W, 0603, THIN FILM; Resistance:61.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 61K9, 0.1%, 0.1W, 0603, THIN FILM; Resistance:61.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 61K9, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7909 - Newark, An Avnet Company
Chicago, IL, United States
Res, 61K9, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7909
Res, 61K9, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7909
RES, 61K9, 0.1%, 0.1W, 0603, THIN FILM; Resistance:61.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 61K9, 0.1%, 0.1W, 0603, THIN FILM; Resistance:61.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 61K9, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0978 - Newark, An Avnet Company
Chicago, IL, United States
Res, 61K9, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0978
Res, 61K9, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0978
RES, 61K9, 0.1%, 0.1W, 0603, THIN FILM; Resistance:61.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 61K9, 0.1%, 0.1W, 0603, THIN FILM; Resistance:61.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7909
Product Name Res, 61K9, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details