Panasonic Res, 52K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB5232V

Description
RES, 52K3, 0.1%, 0.1W, 0603, THIN FILM; Resistance:52.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 52K3, 0.1%, 0.1W, 0603, THIN FILM; Resistance:52.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 52K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH4037 - Newark, An Avnet Company
Chicago, IL, United States
Res, 52K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH4037
Res, 52K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH4037
RES, 52K3, 0.1%, 0.1W, 0603, THIN FILM; Resistance:52.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 52K3, 0.1%, 0.1W, 0603, THIN FILM; Resistance:52.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 52K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0962 - Newark, An Avnet Company
Chicago, IL, United States
Res, 52K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0962
Res, 52K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0962
RES, 52K3, 0.1%, 0.1W, 0603, THIN FILM; Resistance:52.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 52K3, 0.1%, 0.1W, 0603, THIN FILM; Resistance:52.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH4037
Product Name Res, 52K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622828-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details