Panasonic Res, 51K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB5102V

Description
RES, 51K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:51kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 51K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:51kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 51K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0958 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0958
Res, 51K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0958
RES, 51K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:51kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 51K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:51kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7891 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7891
Res, 51K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7891
RES, 51K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:51kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 51K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:51kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0958
Product Name Res, 51K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 51000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R335JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details