Panasonic Res, 4K87, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB4871V

Description
RES, 4K87, 0.1%, 0.1W, 0603, THIN FILM; Resistance:4.87kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 4K87, 0.1%, 0.1W, 0603, THIN FILM; Resistance:4.87kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K87, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7886 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K87, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7886
Res, 4K87, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7886
RES, 4K87, 0.1%, 0.1W, 0603, THIN FILM; Resistance:4.87kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 4K87, 0.1%, 0.1W, 0603, THIN FILM; Resistance:4.87kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K87, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0953 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K87, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0953
Res, 4K87, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0953
RES, 4K87, 0.1%, 0.1W, 0603, THIN FILM; Resistance:4.87kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 4K87, 0.1%, 0.1W, 0603, THIN FILM; Resistance:4.87kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7886
Product Name Res, 4K87, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1691709 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers