RES, 4K75, 0.1%, 0.1W, 0603, THIN FILM; Resistance:4.75kohm;
RES, 4K75, 0.1%, 0.1W, 0603, THIN FILM; Resistance:4.75kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 67AH0951 |
| Product Name | Res, 4K75, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] |