Panasonic Res, 4K64, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB4641V

Description
RES, 4K64, 0.1%, 0.1W, 0603, THIN FILM; Resistance:4.64kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 4K64, 0.1%, 0.1W, 0603, THIN FILM; Resistance:4.64kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K64, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH4036 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K64, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH4036
Res, 4K64, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH4036
RES, 4K64, 0.1%, 0.1W, 0603, THIN FILM; Resistance:4.64kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 4K64, 0.1%, 0.1W, 0603, THIN FILM; Resistance:4.64kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K64, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0947 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K64, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0947
Res, 4K64, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0947
RES, 4K64, 0.1%, 0.1W, 0603, THIN FILM; Resistance:4.64kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 4K64, 0.1%, 0.1W, 0603, THIN FILM; Resistance:4.64kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH4036
Product Name Res, 4K64, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details