Panasonic Res, 45K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB4532V

Description
RES, 45K3, 0.1%, 0.1W, 0603, THIN FILM; Resistance:45.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 45K3, 0.1%, 0.1W, 0603, THIN FILM; Resistance:45.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 45K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7880 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7880
Res, 45K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7880
RES, 45K3, 0.1%, 0.1W, 0603, THIN FILM; Resistance:45.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 45K3, 0.1%, 0.1W, 0603, THIN FILM; Resistance:45.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 45K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0946 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0946
Res, 45K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0946
RES, 45K3, 0.1%, 0.1W, 0603, THIN FILM; Resistance:45.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 45K3, 0.1%, 0.1W, 0603, THIN FILM; Resistance:45.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7880
Product Name Res, 45K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details