Panasonic Res, 43K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB4302V

Description
RES, 43K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:43kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 43K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:43kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 43K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0940 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0940
Res, 43K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0940
RES, 43K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:43kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 43K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:43kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 43K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7876 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7876
Res, 43K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7876
RES, 43K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:43kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 43K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:43kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0940
Product Name Res, 43K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 43000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details