Panasonic Res, 3K9, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB3901V

Description
RES, 3K9, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 3K9, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K9, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7865 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7865
Res, 3K9, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7865
RES, 3K9, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 3K9, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site
Res, 3K9, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0929 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0929
Res, 3K9, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0929
RES, 3K9, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 3K9, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7865
Product Name Res, 3K9, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 4756634 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers