Panasonic Res, 38K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB3832V

Description
RES, 38K3, 0.1%, 0.1W, 0603, THIN FILM; Resistance:38.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 38K3, 0.1%, 0.1W, 0603, THIN FILM; Resistance:38.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 38K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7864 - Newark, An Avnet Company
Chicago, IL, United States
Res, 38K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7864
Res, 38K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7864
RES, 38K3, 0.1%, 0.1W, 0603, THIN FILM; Resistance:38.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 38K3, 0.1%, 0.1W, 0603, THIN FILM; Resistance:38.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 38K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0928 - Newark, An Avnet Company
Chicago, IL, United States
Res, 38K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0928
Res, 38K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0928
RES, 38K3, 0.1%, 0.1W, 0603, THIN FILM; Resistance:38.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 38K3, 0.1%, 0.1W, 0603, THIN FILM; Resistance:38.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7864
Product Name Res, 38K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers