Panasonic Res, 3K83, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB3831V

Description
RES, 3K83, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.83kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 3K83, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.83kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K83, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0927 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K83, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0927
Res, 3K83, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0927
RES, 3K83, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.83kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 3K83, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.83kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K83, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7863 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K83, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7863
Res, 3K83, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7863
RES, 3K83, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.83kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 3K83, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.83kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0927
Product Name Res, 3K83, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 4756892 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details