Panasonic Res, 3K4, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB3401V

Description
RES, 3K4, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 3K4, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K4, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7855 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K4, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7855
Res, 3K4, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7855
RES, 3K4, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 3K4, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K4, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0915 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K4, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0915
Res, 3K4, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0915
RES, 3K4, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 3K4, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7855
Product Name Res, 3K4, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details