Panasonic Res, 3K32, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB3321V

Description
RES, 3K32, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.32kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 3K32, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.32kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K32, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7853 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K32, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7853
Res, 3K32, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7853
RES, 3K32, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.32kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 3K32, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.32kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K32, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0913 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K32, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0913
Res, 3K32, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0913
RES, 3K32, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.32kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 3K32, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.32kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7853
Product Name Res, 3K32, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details