Panasonic Res, 3K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB3301V

Description
RES, 3K3, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 3K3, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0911 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0911
Res, 3K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0911
RES, 3K3, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 3K3, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7851 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7851
Res, 3K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7851
RES, 3K3, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 3K3, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0911
Product Name Res, 3K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details