Panasonic Res, 31K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB3162V

Description
RES, 31K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:31.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 31K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:31.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 31K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7848 - Newark, An Avnet Company
Chicago, IL, United States
Res, 31K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7848
Res, 31K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7848
RES, 31K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:31.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 31K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:31.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 31K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0908 - Newark, An Avnet Company
Chicago, IL, United States
Res, 31K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0908
Res, 31K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0908
RES, 31K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:31.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 31K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:31.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7848
Product Name Res, 31K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details