Panasonic Res, 30K9, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB3092V

Description
RES, 30K9, 0.1%, 0.1W, 0603, THIN FILM; Resistance:30.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 30K9, 0.1%, 0.1W, 0603, THIN FILM; Resistance:30.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 30K9, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0906 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K9, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0906
Res, 30K9, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0906
RES, 30K9, 0.1%, 0.1W, 0603, THIN FILM; Resistance:30.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 30K9, 0.1%, 0.1W, 0603, THIN FILM; Resistance:30.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30K9, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7846 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K9, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7846
Res, 30K9, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7846
RES, 30K9, 0.1%, 0.1W, 0603, THIN FILM; Resistance:30.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 30K9, 0.1%, 0.1W, 0603, THIN FILM; Resistance:30.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0906
Product Name Res, 30K9, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers