Panasonic Res, 30K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB3002V

Description
RES, 30K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:30kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 30K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:30kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 30K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0902 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0902
Res, 30K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0902
RES, 30K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:30kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 30K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:30kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7842 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7842
Res, 30K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7842
RES, 30K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:30kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 30K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:30kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0902
Product Name Res, 30K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 30000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers