Panasonic Res, 27K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB2702V

Description
RES, 27K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:27kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 27K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:27kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 27K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0892 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0892
Res, 27K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0892
RES, 27K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:27kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 27K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:27kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7832 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7832
Res, 27K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7832
RES, 27K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:27kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 27K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:27kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0892
Product Name Res, 27K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 27000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614893-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15800 ohms
View Details
2 suppliers