Panasonic Res, 2K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB2701V

Description
RES, 2K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:2.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 2K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:2.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0891 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0891
Res, 2K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0891
RES, 2K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:2.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 2K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:2.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7831 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7831
Res, 2K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7831
RES, 2K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:2.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 2K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:2.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0891
Product Name Res, 2K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details