Panasonic Res, 26K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB2672V

Description
RES, 26K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:26.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 26K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:26.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 26K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0890 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0890
Res, 26K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0890
RES, 26K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:26.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 26K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:26.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 26K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH4029 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH4029
Res, 26K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH4029
RES, 26K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:26.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 26K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:26.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0890
Product Name Res, 26K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details