Panasonic Res, 25K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB2552V

Description
RES, 25K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:25.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 25K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:25.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 25K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0886 - Newark, An Avnet Company
Chicago, IL, United States
Res, 25K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0886
Res, 25K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0886
RES, 25K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:25.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 25K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:25.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 25K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7828 - Newark, An Avnet Company
Chicago, IL, United States
Res, 25K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7828
Res, 25K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7828
RES, 25K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:25.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 25K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:25.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0886
Product Name Res, 25K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details