Panasonic Res, 24K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB2432V

Description
RES, 24K3, 0.1%, 0.1W, 0603, THIN FILM; Resistance:24.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 24K3, 0.1%, 0.1W, 0603, THIN FILM; Resistance:24.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 24K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0882 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0882
Res, 24K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0882
RES, 24K3, 0.1%, 0.1W, 0603, THIN FILM; Resistance:24.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 24K3, 0.1%, 0.1W, 0603, THIN FILM; Resistance:24.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7825 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7825
Res, 24K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7825
RES, 24K3, 0.1%, 0.1W, 0603, THIN FILM; Resistance:24.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 24K3, 0.1%, 0.1W, 0603, THIN FILM; Resistance:24.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0882
Product Name Res, 24K3, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers