Panasonic Res, 24K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB2402V

Description
RES, 24K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:24kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 24K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:24kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 24K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7823 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7823
Res, 24K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7823
RES, 24K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:24kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 24K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:24kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0880 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0880
Res, 24K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0880
RES, 24K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:24kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 24K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:24kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7823
Product Name Res, 24K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 24000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details