Panasonic Res, 23K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB2322V

Description
RES, 23K2, 0.1%, 0.1W, 0603, THIN FILM; Resistance:23.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 23K2, 0.1%, 0.1W, 0603, THIN FILM; Resistance:23.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 23K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0876 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0876
Res, 23K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0876
RES, 23K2, 0.1%, 0.1W, 0603, THIN FILM; Resistance:23.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 23K2, 0.1%, 0.1W, 0603, THIN FILM; Resistance:23.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 23K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7819 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7819
Res, 23K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7819
RES, 23K2, 0.1%, 0.1W, 0603, THIN FILM; Resistance:23.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 23K2, 0.1%, 0.1W, 0603, THIN FILM; Resistance:23.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0876
Product Name Res, 23K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers