Panasonic Res, 22K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB2262V

Description
RES, 22K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 22K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0874 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0874
Res, 22K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0874
RES, 22K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 22K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7817 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7817
Res, 22K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7817
RES, 22K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 22K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0874
Product Name Res, 22K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614350-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details