Panasonic Res, 22K1, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB2212V

Description
RES, 22K1, 0.1%, 0.1W, 0603, THIN FILM; Resistance:22.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 22K1, 0.1%, 0.1W, 0603, THIN FILM; Resistance:22.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22K1, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7815 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K1, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7815
Res, 22K1, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7815
RES, 22K1, 0.1%, 0.1W, 0603, THIN FILM; Resistance:22.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 22K1, 0.1%, 0.1W, 0603, THIN FILM; Resistance:22.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K1, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0872 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K1, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0872
Res, 22K1, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0872
RES, 22K1, 0.1%, 0.1W, 0603, THIN FILM; Resistance:22.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 22K1, 0.1%, 0.1W, 0603, THIN FILM; Resistance:22.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7815
Product Name Res, 22K1, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C432J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details